Status: | Unknown |
---|---|
Series: | MX-500 Series |
RoHS: | Unknown |
Prices starting from US$567.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$643.93
|
13
in stock
|
Buy Now | |
element14
from US$624.45
|
30
in stock
|
Buy Now | |
Farnell
from US$578.05
|
30
in stock
|
Buy Now | |
Distrelec
from US$570.34
|
9
in stock
|
Buy Now | |
Newark Electronics
from US$644.00
|
8
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$567.05
|
1
in stock
|
Buy Now |
Supply Voltage V AC | 240V |
---|---|
Heat Temperature Max | - |
Output Power | 40W |
Kit Contents | MX-500P Power Supply MX-RM3E Solder & Rework Hand-piece WS1 Sleeper Workstand |
Product Range | MX-500 Series |
Plug Type | - |
SVHC | No SVHC (27-Jun-2018) |
SOLDERING STATION, 2 CHANNEL, 40W, 240V | element14 |
DUAL PORT SOLDERING AND REWORK SYSTEM | RS |
Metcal Soldering / Rework System, 40W, 100 ... 240V | Distrelec |
Soldering/Rework System, 40W, 120Vac | Newark Electronics |
Soldering station | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a MX-500S?
Additional datasheets, footprints and schematics for MX-500S are listed on our Part Details page. You can also find images and similar parts to MX-500S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MX-500S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MX-500S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MX-500S fall under?
The MX-500S is listed under Tools & Production Supplies > Soldering Stations & Accessories > Soldering Stations.
Can I view similar or alternative parts?
You can view similar parts to MX-500S when available in the Soldering Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MX-500S you can contact the distributor directly for product support, shipping queries etc.
Is the MX-500S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MX-500S have stock available?
Authorised distributors including element14, Farnell, RS, Distrelec and Newark Electronics have stock available or on a lead time for MX-500S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MX-500S often in real-time on the comparison pages.
What if I can't find stock of MX-500S?
You can fill out our help required form which you can use to request a quote for MX-500S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.