Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 10.5W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 2.1A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Connector | USB |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Power Supply Output Type | Fixed |
Input Voltage VAC | 100V AC to 240V AC |
Product Range | - |
Plug Type | EU |
Input Voltage AC Max | 240V |
Input Voltage AC Min | 110V |
Output Current Max | 2.1A |
Where can I find additional details, specifications and documents for a MWUSB3U BLACK?
Additional datasheets, footprints and schematics for MWUSB3U BLACK are listed on our Part Details page. You can also find images and similar parts to MWUSB3U BLACK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MWUSB3U BLACK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MWUSB3U BLACK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MWUSB3U BLACK fall under?
The MWUSB3U BLACK is listed under Power & Line Protection > Power Supplies > AC / DC Converters.
Can I view similar or alternative parts?
You can view similar parts to MWUSB3U BLACK when available in the AC / DC Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MWUSB3U BLACK you can contact the distributor directly for product support, shipping queries etc.
Is the MWUSB3U BLACK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MWUSB3U BLACK have stock available?
There is no stock from authorised distributors for MWUSB3U BLACK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MWUSB3U BLACK often in real-time on the comparison pages.
What if I can't find stock of MWUSB3U BLACK?
You can fill out our help required form which you can use to request a quote for MWUSB3U BLACK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.