Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.23
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.12
|
1,448
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
1,185
in stock
|
Buy Now | |
Newark Electronics
from US$0.33
|
183
in stock
|
Buy Now | |
element14
from US$0.24
|
183
in stock
|
Buy Now | |
Farnell
from US$0.35
|
183
in stock
|
Buy Now | |
Heilind Electronics
from US$0.31
|
92
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.31
|
30
in stock
|
Buy Now | |
RS Americas
from US$0.31
|
-
|
Buy Now |
Cable Clamp / Clip Type | Adhesive Backed Cable Clamp |
---|---|
Cable Clamp / Clip Material | Nylon 6.6 (Polyamide 6.6) |
Cable Clamp / Clip Colour | Natural |
External Length | 12.7mm |
RoHS Compliant | Yes |
Snap handle | Transfer Multisort Elektronik |
MWS Series Natural Nylon .060 inch Micro Wire Saddle | Future Electronics |
Wire Saddle, Adhesive, Nylon 6.6/Natural | Newark Electronics |
Micro Wire SaddleAdh MntNatural Micro Wire Sdl Adh Mount Nat | Heilind Electronics |
Micro Wire Saddle on Base MWSEB-1-06-RT | RS |
Wire Saddle | RS Americas |
Where can I find additional details, specifications and documents for a MWSEB-6-01A-RT?
Additional datasheets, footprints and schematics for MWSEB-6-01A-RT are listed on our Part Details page. You can also find images and similar parts to MWSEB-6-01A-RT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MWSEB-6-01A-RT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MWSEB-6-01A-RT price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MWSEB-6-01A-RT you can contact the distributor directly for product support, shipping queries etc.
Is the MWSEB-6-01A-RT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MWSEB-6-01A-RT have stock available?
Authorised distributors including Transfer Multisort Elektronik, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for MWSEB-6-01A-RT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MWSEB-6-01A-RT often in real-time on the comparison pages.
What if I can't find stock of MWSEB-6-01A-RT?
You can fill out our help required form which you can use to request a quote for MWSEB-6-01A-RT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.