Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Wireless Charging IC Type | Transmitter |
---|---|
Wireless Power Standard | WPC 1.2 Compliant |
Power Level | 15W |
Operating Temperature Range | -40°C to 105°C |
IC Package Type | LQFP |
No. of Pins | 64Pins |
RoHS Compliant | Yes |
Wireless Power Tx Ctrl, -40 To 105Deg C | Newark Electronics |
WIRELESS POWER TX CTRL, -40 TO 105DEG C | element14 |
Wireless Power Transmitter Controller 3 to 3.6V 64-Pin LQFP Tray | Avnet America |
Where can I find additional details, specifications and documents for a MWCT1013AVLH?
Additional datasheets, footprints and schematics for MWCT1013AVLH are listed on our Part Details page. You can also find images and similar parts to MWCT1013AVLH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MWCT1013AVLH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MWCT1013AVLH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MWCT1013AVLH fall under?
The MWCT1013AVLH is listed under Semiconductors - ICs > Power Management ICs - PMIC > Wireless Power ICs.
Can I view similar or alternative parts?
You can view similar parts to MWCT1013AVLH when available in the Wireless Power ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MWCT1013AVLH you can contact the distributor directly for product support, shipping queries etc.
Is the MWCT1013AVLH RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MWCT1013AVLH have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and EBV Elektronik have stock available or on a lead time for MWCT1013AVLH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MWCT1013AVLH often in real-time on the comparison pages.
What if I can't find stock of MWCT1013AVLH?
You can fill out our help required form which you can use to request a quote for MWCT1013AVLH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.