Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.84
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.84
|
No stock
|
Buy Now |
No. of Outputs | 2 Output, 2Outputs |
---|---|
Output Power Max | - |
Output Voltage Nom. | 5V |
Output Current Max | 2.1A |
Product Range | - |
DC / DC Converter Output Type | Fixed |
Input Voltage DC Min | - |
Input Voltage DC Max | 12V |
Output Connector | USB |
Where can I find additional details, specifications and documents for a MW3399 BLACK?
Additional datasheets, footprints and schematics for MW3399 BLACK are listed on our Part Details page. You can also find images and similar parts to MW3399 BLACK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MW3399 BLACK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MW3399 BLACK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MW3399 BLACK fall under?
The MW3399 BLACK is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to MW3399 BLACK when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MW3399 BLACK you can contact the distributor directly for product support, shipping queries etc.
Is the MW3399 BLACK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MW3399 BLACK have stock available?
Authorised distributors including Farnell have stock available or on a lead time for MW3399 BLACK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MW3399 BLACK often in real-time on the comparison pages.
What if I can't find stock of MW3399 BLACK?
You can fill out our help required form which you can use to request a quote for MW3399 BLACK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.