Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$361.65
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$361.65
|
No stock
|
Buy Now |
Image Sensor Size | -, 640x480 pixels |
---|---|
Resolution | VGA/QVGA/QQVGA |
Supply Voltage | 12V |
Illumination Min | - |
Lens Style | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Supply Voltage Range | 11.5V to 15V |
Type | Internal / External |
CAMERA, GPRS/EDGE, W/ SENSORS | Farnell |
Where can I find additional details, specifications and documents for a MVC100?
Additional datasheets, footprints and schematics for MVC100 are listed on our Part Details page. You can also find images and similar parts to MVC100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MVC100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MVC100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MVC100 fall under?
The MVC100 is listed under Security & CCTV > CCTV > CCTV Security Cameras.
Can I view similar or alternative parts?
You can view similar parts to MVC100 when available in the CCTV Security Cameras range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MVC100 you can contact the distributor directly for product support, shipping queries etc.
Is the MVC100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MVC100 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for MVC100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MVC100 often in real-time on the comparison pages.
What if I can't find stock of MVC100?
You can fill out our help required form which you can use to request a quote for MVC100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.