Status: | Unknown |
---|---|
Series: | MV Series |
RoHS: | Compliant |
Product Range | MV Series |
---|---|
Capacitance | 15pF |
Voltage Rating | 100V |
Capacitance Tolerance | ± 20% |
Substrate Material | AL2O3 |
Substrate Dimensions (L x W x T) | 3.04mm X 1.01mm X 0.254mm |
RoHS Compliant | Yes |
Cap, Transmission Line Mim, 15Pf, 100V | Newark Electronics |
Where can I find additional details, specifications and documents for a MV3204CA150MABW?
Additional datasheets, footprints and schematics for MV3204CA150MABW are listed on our Part Details page. You can also find images and similar parts to MV3204CA150MABW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MV3204CA150MABW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MV3204CA150MABW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MV3204CA150MABW fall under?
The MV3204CA150MABW is listed under Passive Components > Capacitors > Transmission Line Metal Insulator Metal (MIM) Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MV3204CA150MABW when available in the Transmission Line Metal Insulator Metal (MIM) Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MV3204CA150MABW you can contact the distributor directly for product support, shipping queries etc.
Is the MV3204CA150MABW RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MV3204CA150MABW have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MV3204CA150MABW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MV3204CA150MABW often in real-time on the comparison pages.
What if I can't find stock of MV3204CA150MABW?
You can fill out our help required form which you can use to request a quote for MV3204CA150MABW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.