Status: | Unknown |
---|---|
Series: | MV Series |
RoHS: | Compliant |
Product Range | MV Series |
---|---|
Capacitance | 15pF |
Voltage Rating | 100V |
Capacitance Tolerance | ± 20% |
Substrate Material | Quartz |
Substrate Dimensions (L x W x T) | 1.01mm X 1.01mm X 0.127mm |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a MV0404CA150MQAW?
Additional datasheets, footprints and schematics for MV0404CA150MQAW are listed on our Part Details page. You can also find images and similar parts to MV0404CA150MQAW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MV0404CA150MQAW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MV0404CA150MQAW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MV0404CA150MQAW fall under?
The MV0404CA150MQAW is listed under Passive Components > Capacitors > Transmission Line Metal Insulator Metal (MIM) Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MV0404CA150MQAW when available in the Transmission Line Metal Insulator Metal (MIM) Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MV0404CA150MQAW you can contact the distributor directly for product support, shipping queries etc.
Is the MV0404CA150MQAW RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MV0404CA150MQAW have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for MV0404CA150MQAW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MV0404CA150MQAW often in real-time on the comparison pages.
What if I can't find stock of MV0404CA150MQAW?
You can fill out our help required form which you can use to request a quote for MV0404CA150MQAW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.