Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$15,584.94
Distributor | Stock | ||
---|---|---|---|
Newark
from US$15,584.94
|
No stock
|
Buy Now |
Input Voltage | 240V |
---|---|
Output Voltage | 560V |
Constant Current Load | 35A |
Knob Rotation | CW |
Variable Transformer | Newark Electronics |
Where can I find additional details, specifications and documents for a MV-60M6020E-3Y?
Additional datasheets, footprints and schematics for MV-60M6020E-3Y are listed on our Part Details page. You can also find images and similar parts to MV-60M6020E-3Y on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MV-60M6020E-3Y on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MV-60M6020E-3Y price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MV-60M6020E-3Y fall under?
The MV-60M6020E-3Y is listed under Transformers > Variable Transformers.
Can I view similar or alternative parts?
You can view similar parts to MV-60M6020E-3Y when available in the Variable Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MV-60M6020E-3Y you can contact the distributor directly for product support, shipping queries etc.
Is the MV-60M6020E-3Y RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MV-60M6020E-3Y have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for MV-60M6020E-3Y.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MV-60M6020E-3Y often in real-time on the comparison pages.
What if I can't find stock of MV-60M6020E-3Y?
You can fill out our help required form which you can use to request a quote for MV-60M6020E-3Y from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.