Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Multiplexer Configuration | 16 |
---|---|
No. of Circuits | 1Circuits |
On State Resistance Max | 170ohm |
Supply Voltage Range | ± 5V to ± 18V 10V to 36V |
Analogue Multiplexer Case | SOIC |
No. of Pins | 28Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
1-pA on-state leakage current, 36-V, 16:1, 1-channel precision analog multiplexer | Texas Instruments |
Where can I find additional details, specifications and documents for a MUX506IDWR?
Additional datasheets, footprints and schematics for MUX506IDWR are listed on our Part Details page. You can also find images and similar parts to MUX506IDWR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MUX506IDWR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MUX506IDWR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MUX506IDWR fall under?
The MUX506IDWR is listed under Electronic & Electrical Components > Semiconductors - ICs > Analogue Multiplexers - MUX / Demultiplexers - DEMUX.
Can I view similar or alternative parts?
You can view similar parts to MUX506IDWR when available in the Analogue Multiplexers - MUX / Demultiplexers - DEMUX range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MUX506IDWR you can contact the distributor directly for product support, shipping queries etc.
Is the MUX506IDWR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MUX506IDWR have stock available?
Authorised distributors including Texas Instruments, element14 and Farnell have stock available or on a lead time for MUX506IDWR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MUX506IDWR often in real-time on the comparison pages.
What if I can't find stock of MUX506IDWR?
You can fill out our help required form which you can use to request a quote for MUX506IDWR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.