MUS1A-R470SG-01 Fire Safety by Unknown

CALL POINT RED 470OHM

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$5.43

Distributor Stock
Logo for Farnell
Farnell
from US$15.92
4
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$5.43
4
in stock
Buy Now
Logo for element14
element14
from US$13.19
4
in stock
Buy Now

Specifications

Product Range -
Contact Configuration SPST-NO
Switch Type Call Point
External Height 93mm
External Width 89mm
External Depth 58.5mm
No. of Contacts 1 Contact, 1Contacts
Approval Bodies EN
Colour Red
External Length / Height 93mm
Height 93mm
Operating Temperature Max +55°C
Operating Temperature Min -40°C
Size 93mm x 89mm x 59.5mm

Alternative Descriptions

Call Point, Red, 470Ohm | Newark Electronics
CALL POINT, RED, 470OHM | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MUS1A-R470SG-01?

Additional datasheets, footprints and schematics for MUS1A-R470SG-01 are listed on our Part Details page. You can also find images and similar parts to MUS1A-R470SG-01 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MUS1A-R470SG-01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MUS1A-R470SG-01 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MUS1A-R470SG-01 fall under?

The MUS1A-R470SG-01 is listed under Security & CCTV > Fire Safety > Miscellaneous Alarm Switches.

Can I view similar or alternative parts?

You can view similar parts to MUS1A-R470SG-01 when available in the Miscellaneous Alarm Switches range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MUS1A-R470SG-01 you can contact the distributor directly for product support, shipping queries etc.

Is the MUS1A-R470SG-01 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MUS1A-R470SG-01 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MUS1A-R470SG-01.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MUS1A-R470SG-01 often in real-time on the comparison pages.

What if I can't find stock of MUS1A-R470SG-01?

You can fill out our help required form which you can use to request a quote for MUS1A-R470SG-01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay