Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
DC Collector Current | 19A |
Collector Emitter Saturation Voltage Vce(on) | 3V |
Power Dissipation Pd | 90W |
Collector Emitter Voltage V(br)ceo | 1.2kV |
Transistor Case Style | Module |
No. of Pins | 25Pins |
Operating Temperature Max | 125°C |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Igbt Module - Cbi E1-Pack/Box |Littelfuse MUBW15-12A6K | Newark Electronics |
Where can I find additional details, specifications and documents for a MUBW15-12A6K?
Additional datasheets, footprints and schematics for MUBW15-12A6K are listed on our Part Details page. You can also find images and similar parts to MUBW15-12A6K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MUBW15-12A6K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MUBW15-12A6K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MUBW15-12A6K fall under?
The MUBW15-12A6K is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to MUBW15-12A6K when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MUBW15-12A6K you can contact the distributor directly for product support, shipping queries etc.
Is the MUBW15-12A6K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MUBW15-12A6K have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Future Electronics have stock available or on a lead time for MUBW15-12A6K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MUBW15-12A6K often in real-time on the comparison pages.
What if I can't find stock of MUBW15-12A6K?
You can fill out our help required form which you can use to request a quote for MUBW15-12A6K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.