Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Supply Voltage | 18VDC |
---|---|
Load Current Max | 35mA |
Leakage Current | 0.01µA |
Protection Class | IP67 |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
External Depth | 24.5mm |
External Length / Height | 104mm |
External Width | 60mm |
Where can I find additional details, specifications and documents for a MU2-DC?
Additional datasheets, footprints and schematics for MU2-DC are listed on our Part Details page. You can also find images and similar parts to MU2-DC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MU2-DC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MU2-DC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MU2-DC fall under?
The MU2-DC is listed under Test Equipment > Component Testing > Proximity Switch Tester.
Can I view similar or alternative parts?
You can view similar parts to MU2-DC when available in the Proximity Switch Tester range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MU2-DC you can contact the distributor directly for product support, shipping queries etc.
Is the MU2-DC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MU2-DC have stock available?
There is no stock from authorised distributors for MU2-DC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MU2-DC often in real-time on the comparison pages.
What if I can't find stock of MU2-DC?
You can fill out our help required form which you can use to request a quote for MU2-DC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.