Status: | Unknown |
---|---|
Series: | MU Series |
RoHS: | Unknown |
Resistance R1 | 10kohm |
---|---|
Product Range | MU Series |
Resistance R2 | 20kohm |
No. of Elements | 2Elements |
Network Circuit Type | Voltage Divider |
Resistor Case Style | SMD |
No. of Pins | 3Pins |
Power Rating per Element | 50mW |
Absolute Resistance Tolerance | ± 0.1% |
Absolute TCR | ± 5ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
RES N/W PRECISION 2 RES 10K /20K SMD | Rapid Electronics |
Res N/W Precision 2 Res 10K /20K Smd |Alpha Electronics MU10K00/20K00BA | Newark Electronics |
Where can I find additional details, specifications and documents for a MU10K00/20K00BA?
Additional datasheets, footprints and schematics for MU10K00/20K00BA are listed on our Part Details page. You can also find images and similar parts to MU10K00/20K00BA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MU10K00/20K00BA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MU10K00/20K00BA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MU10K00/20K00BA fall under?
The MU10K00/20K00BA is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to MU10K00/20K00BA when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MU10K00/20K00BA you can contact the distributor directly for product support, shipping queries etc.
Is the MU10K00/20K00BA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MU10K00/20K00BA have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for MU10K00/20K00BA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MU10K00/20K00BA often in real-time on the comparison pages.
What if I can't find stock of MU10K00/20K00BA?
You can fill out our help required form which you can use to request a quote for MU10K00/20K00BA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.