Status: | Unknown |
---|---|
Series: | MTX Series |
RoHS: | Unknown |
No distributors results available
Product Range | MTX Series |
---|---|
Scope Channels | 4 Channel |
Bandwidth | 150MHz |
Sampling Rate | 200MSPS |
Display Memory Depth | 50 kpts |
Calculated Rise Time | - |
Kit Contents | One 200MHz Passive Probe Per Channel (1 |
Manufacturer Warranty | 3 Years |
Plug Type | EU UK |
Manufacturers Warranty | 3 years |
Safety Category | 300V CATII IEC61010-1 |
Scope Type | PC Based |
Where can I find additional details, specifications and documents for a MTX1054BW-PC?
Additional datasheets, footprints and schematics for MTX1054BW-PC are listed on our Part Details page. You can also find images and similar parts to MTX1054BW-PC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MTX1054BW-PC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MTX1054BW-PC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MTX1054BW-PC fall under?
The MTX1054BW-PC is listed under Test Equipment > Oscilloscopes > PC Based Oscilloscopes.
Can I view similar or alternative parts?
You can view similar parts to MTX1054BW-PC when available in the PC Based Oscilloscopes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MTX1054BW-PC you can contact the distributor directly for product support, shipping queries etc.
Is the MTX1054BW-PC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MTX1054BW-PC have stock available?
There is no stock from authorised distributors for MTX1054BW-PC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MTX1054BW-PC often in real-time on the comparison pages.
What if I can't find stock of MTX1054BW-PC?
You can fill out our help required form which you can use to request a quote for MTX1054BW-PC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.