Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Spectrum Analyzer Type | Bench |
---|---|
Product Range | - |
Test Frequency Range | 400kHz to 1GHz |
Sensitivity dBm | - |
External Height | 63mm |
External Width | 270mm |
External Depth | 215mm |
Weight | 1.7kg |
Manufacturer Warranty | - |
Plug Type | USB |
SPECTRUM ANALYSER MTX1050-PC | RS |
Analyser, Spectrum, Pc | Newark Electronics |
ANALYSER, SPECTRUM, PC | element14 |
Where can I find additional details, specifications and documents for a MTX1050-PC?
Additional datasheets, footprints and schematics for MTX1050-PC are listed on our Part Details page. You can also find images and similar parts to MTX1050-PC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MTX1050-PC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MTX1050-PC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MTX1050-PC fall under?
The MTX1050-PC is listed under Test Equipment > Signal Generators & Signal Analysers > Spectrum Analysers.
Can I view similar or alternative parts?
You can view similar parts to MTX1050-PC when available in the Spectrum Analysers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MTX1050-PC you can contact the distributor directly for product support, shipping queries etc.
Is the MTX1050-PC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MTX1050-PC have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for MTX1050-PC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MTX1050-PC often in real-time on the comparison pages.
What if I can't find stock of MTX1050-PC?
You can fill out our help required form which you can use to request a quote for MTX1050-PC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.