Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Oscilloscope Probe Function | Differential |
---|---|
Bandwidth | 30MHz |
Input Voltage Max | 600V |
Test Probe Attenuation | 10 |
For Use With | Class 1 Type Oscilloscopes |
Product Range | - |
Attenuation | 1/10 and 1/100 / < |
External Depth | 63mm |
External Length / Height | 270mm |
External Width | 250mm |
Input Voltage Min | 40V |
Rise Time | 11.7ns |
Safety Category | 600V CATIII IEC61010-1 |
Test Connector Type A | BNC Plug |
Test Connector Type B | BNC Plug |
Test Probe Functions | Frequency |
Weight | 1.2kg |
Where can I find additional details, specifications and documents for a MTX1032-BRK?
Additional datasheets, footprints and schematics for MTX1032-BRK are listed on our Part Details page. You can also find images and similar parts to MTX1032-BRK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MTX1032-BRK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MTX1032-BRK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MTX1032-BRK fall under?
The MTX1032-BRK is listed under Test & Measurement > Test Leads & Test Probes > Oscilloscope Test Probes - Voltage / Frequency.
Can I view similar or alternative parts?
You can view similar parts to MTX1032-BRK when available in the Oscilloscope Test Probes - Voltage / Frequency range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MTX1032-BRK you can contact the distributor directly for product support, shipping queries etc.
Is the MTX1032-BRK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MTX1032-BRK have stock available?
There is no stock from authorised distributors for MTX1032-BRK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MTX1032-BRK often in real-time on the comparison pages.
What if I can't find stock of MTX1032-BRK?
You can fill out our help required form which you can use to request a quote for MTX1032-BRK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.