Status: | Unknown |
---|---|
Series: | MT Series |
RoHS: | Unknown |
No. of Switch Positions | 6 Position |
---|---|
No. of Poles | 1 Pole |
Angle of Throw | 45° |
Contact Current AC Max | 500mA |
Contact Voltage AC Max | 24V |
Product Range | MT Series |
Illumination | Non Illuminated |
Contact Current DC Max | 500mA |
Contact Voltage DC Max | 24V |
SVHC | No SVHC (15-Jan-2018) |
Switch Rotary 5 pos + OFF short spindle | RS |
ROTARY SWITCH, 1P, 6POS, 0.5A, 24VAC | Farnell |
Where can I find additional details, specifications and documents for a MTS-11-60?
Additional datasheets, footprints and schematics for MTS-11-60 are listed on our Part Details page. You can also find images and similar parts to MTS-11-60 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MTS-11-60 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MTS-11-60 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MTS-11-60 fall under?
The MTS-11-60 is listed under Switches & Relays > Switches > Rotary Switches.
Can I view similar or alternative parts?
You can view similar parts to MTS-11-60 when available in the Rotary Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MTS-11-60 you can contact the distributor directly for product support, shipping queries etc.
Is the MTS-11-60 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MTS-11-60 have stock available?
Authorised distributors including RS and Farnell have stock available or on a lead time for MTS-11-60.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MTS-11-60 often in real-time on the comparison pages.
What if I can't find stock of MTS-11-60?
You can fill out our help required form which you can use to request a quote for MTS-11-60 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.