Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell |
No stock
|
Buy Now |
Supply Voltage Min | 18V |
---|---|
Supply Voltage Max | 30V |
Sensor Mounting | - |
Sensitivity | 1000mV/g |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Frequency Response Max | 12kHz |
IP / NEMA Rating | IP65 |
Lead Length | 5m |
Material | Aluminium base |
Operating Frequency Range | 5Hz to 12kHz |
Operating Temperature Max | 85°C |
Operating Temperature Min | -10°C |
Sensor Supply Voltage | 18V DC to 30V DC |
Weight | 9g |
Where can I find additional details, specifications and documents for a MTN/1800?
Additional datasheets, footprints and schematics for MTN/1800 are listed on our Part Details page. You can also find images and similar parts to MTN/1800 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MTN/1800 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MTN/1800 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MTN/1800 fall under?
The MTN/1800 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to MTN/1800 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MTN/1800 you can contact the distributor directly for product support, shipping queries etc.
Is the MTN/1800 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MTN/1800 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for MTN/1800.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MTN/1800 often in real-time on the comparison pages.
What if I can't find stock of MTN/1800?
You can fill out our help required form which you can use to request a quote for MTN/1800 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.