Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell |
No stock
|
Buy Now |
Supply Voltage Min | 10V |
---|---|
Supply Voltage Max | 32V |
Sensor Mounting | Panel Mount |
Sensitivity | - |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Frequency Response Max | 1kHz |
Operating Frequency Range | 2Hz to 1kHz |
Operating Range | 0mm/s to 10mm/s |
Sensor Supply Voltage | 10V DC to 32V DC |
Where can I find additional details, specifications and documents for a MTN/1185CM8-10?
Additional datasheets, footprints and schematics for MTN/1185CM8-10 are listed on our Part Details page. You can also find images and similar parts to MTN/1185CM8-10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MTN/1185CM8-10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MTN/1185CM8-10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MTN/1185CM8-10 fall under?
The MTN/1185CM8-10 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to MTN/1185CM8-10 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MTN/1185CM8-10 you can contact the distributor directly for product support, shipping queries etc.
Is the MTN/1185CM8-10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MTN/1185CM8-10 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for MTN/1185CM8-10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MTN/1185CM8-10 often in real-time on the comparison pages.
What if I can't find stock of MTN/1185CM8-10?
You can fill out our help required form which you can use to request a quote for MTN/1185CM8-10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.