Status: | Unknown |
---|---|
Series: | MTLW Series |
RoHS: | Compliant |
Connector Systems | Board-to-Board |
---|---|
Pitch Spacing | 2.54mm |
No. of Rows | 2Rows |
No. of Contacts | 6Contacts |
Contact Termination Type | Through Hole |
Product Range | MTLW Series |
Gender | Header |
RoHS Compliant | Yes |
Header, 2.54 Mm, Through Hole, 6 Contacts | Newark Electronics |
Headers & Wire Housings .100 Low Profile Variable Post Height Terminal Strip | Sager |
Where can I find additional details, specifications and documents for a MTLW-103-06-T-D-181?
Additional datasheets, footprints and schematics for MTLW-103-06-T-D-181 are listed on our Part Details page. You can also find images and similar parts to MTLW-103-06-T-D-181 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MTLW-103-06-T-D-181 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MTLW-103-06-T-D-181 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MTLW-103-06-T-D-181 fall under?
The MTLW-103-06-T-D-181 is listed under Connectors > Pin Headers.
Can I view similar or alternative parts?
You can view similar parts to MTLW-103-06-T-D-181 when available in the Pin Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MTLW-103-06-T-D-181 you can contact the distributor directly for product support, shipping queries etc.
Is the MTLW-103-06-T-D-181 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MTLW-103-06-T-D-181 have stock available?
Authorised distributors including Newark Electronics, Sager and Powell Electronics have stock available or on a lead time for MTLW-103-06-T-D-181.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MTLW-103-06-T-D-181 often in real-time on the comparison pages.
What if I can't find stock of MTLW-103-06-T-D-181?
You can fill out our help required form which you can use to request a quote for MTLW-103-06-T-D-181 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.