MTI-3-T Unknown Parts by Unknown

MEMS MODULE MTI-3-AHRS

Status: Unknown
Series: MTi 1-series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$178.00

Distributor Stock
Logo for Farnell
Farnell
from US$292.62
No stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$178.00
5
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$358.69
-
Buy Now
Logo for element14
element14
from US$417.00
-
Buy Now

Specifications

MEMS Module Function Tri-Axis Gyroscope Tri-Axis Accelerometer Tri-Axis Magnetometer
Supply Voltage Min 2.16V
Supply Voltage Max 3.6V
Sensor Case Style LCC
No. of Pins 28Pins
Gyroscope Range ± 2000°/s
Acceleration Range ± 16g
Product Range MTi 1-series
MSL MSL 3 - 168 hours
SVHC No SVHC (15-Jan-2018)


MTI-3-T IC Sensors by Xsens

MEMS MODULE, LCC-28

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

MEMS Module Function Tri-Axis Gyroscope, Tri-Axis Accelerometer, Tri-Axis Magnetometer
Supply Voltage Min 2.16V
Supply Voltage Max 3.6V
Sensor Case Style LCC
No. of Pins 28Pins
Gyroscope Range ± 2000°/s
RoHS Compliant Yes

Alternative Descriptions

Mems Module, Lcc-28 | Newark Electronics
MEMS MODULE, MTI-3-AHRS | element14

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MTI-3-T?

Additional datasheets, footprints and schematics for MTI-3-T are listed on our Part Details page. You can also find images and similar parts to MTI-3-T on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MTI-3-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MTI-3-T price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MTI-3-T fall under?

The MTI-3-T is listed under Unknown Parts.

Can I view similar or alternative parts?

You can view similar parts to MTI-3-T when available in the Unknown Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MTI-3-T you can contact the distributor directly for product support, shipping queries etc.

Is the MTI-3-T RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MTI-3-T have stock available?

Authorised distributors including Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for MTI-3-T.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MTI-3-T often in real-time on the comparison pages.

What if I can't find stock of MTI-3-T?

You can fill out our help required form which you can use to request a quote for MTI-3-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay