Contact Configuration | - |
---|---|
Switch Operation | On-On |
Switch Mounting | Panel |
Product Range | - |
Contact Current Max | 6A |
Contact Voltage AC Max | 250V |
Contact Voltage DC Max | 30V |
Orientation | - |
SVHC | No SVHC (15-Jan-2018) |
Actuator Type | Curved |
Colour | Black |
Selector switch,SP,C/O,Au,solder term | RS |
Toggle Rocker Switch Rohs Compliant: Yes |Apem MTG62AD2 | Newark Electronics |
Toggle Switch IP51 SPDT On-On, 100 mA@ 30 V dc, 6 A@ 125 V ac, Panel Mount | APEM Components MTG62AD2 | RS Americas |
SWITCH, SELECTOR, ON-ON, SP | Farnell |
Where can I find additional details, specifications and documents for a MTG62AD2?
Additional datasheets, footprints and schematics for MTG62AD2 are listed on our Part Details page. You can also find images and similar parts to MTG62AD2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MTG62AD2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MTG62AD2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MTG62AD2 fall under?
The MTG62AD2 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to MTG62AD2 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MTG62AD2 you can contact the distributor directly for product support, shipping queries etc.
Is the MTG62AD2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MTG62AD2 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas and Farnell have stock available or on a lead time for MTG62AD2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MTG62AD2 often in real-time on the comparison pages.
What if I can't find stock of MTG62AD2?
You can fill out our help required form which you can use to request a quote for MTG62AD2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.