MTFC64GAPALBH-IT Part Information
Details for MTFC64GAPALBH-IT by Micron Technology
Micron Technology Parts
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 57.8900 |
5 | 55.4300 |
10 | 52.9800 |
25 | 50.5200 |
Stock Information
Details
Part Specifications
Flash Memory Type | eMMC NAND |
Memory Size | 64GB |
Flash Memory Configuration | - |
IC Interface Type | Parallel |
Memory Case Style | TFBGA |
No. of Pins | 153Pins |
Clock Frequency | 200MHz |
Access Time | - |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 3.6V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | 2.7V-3.6V eMMC NAND Flash Memories |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- EMMC512G, TRAY ROHS COMPLIANT: YES | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a MTFC64GAPALBH-IT?
Additional datasheets, footprints and schematics for MTFC64GAPALBH-IT are listed in our Part Details tab. You can also find the MTFC64GAPALBH-IT image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MTFC64GAPALBH-IT in the Pricing & Inventory tab next to part details. You can view MTFC64GAPALBH-IT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MTFC64GAPALBH-IT fall under?
The MTFC64GAPALBH-IT is listed under Micron Technology Parts.
Can I view similar or alternative parts?
You can view similar parts to MTFC64GAPALBH-IT when available in the Micron Technology Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MTFC64GAPALBH-IT you can contact the distributor directly for product support, shipping queries etc.
Is the MTFC64GAPALBH-IT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for MTFC64GAPALBH-IT have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for MTFC64GAPALBH-IT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MTFC64GAPALBH-IT often in real-time on the comparison pages.
What if I can't find stock of MTFC64GAPALBH-IT?
You can fill out our help required form which you can use to request a quote for MTFC64GAPALBH-IT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.