Status: | Active |
---|---|
Series: | MTCH652 |
RoHS: | Compliant |
The MTCH652 is a compact boost convertor, with up to 19 level shifters, which provides an easy-to-use solution for driving High Voltage (HV) outputs.
MTCH652 requires only a 3-wire serial interface, latch enable (LE), 2 capacitors, a PWM, and a small inductor. The PWM is used to drive the boost and allows flexibility in duty cycle and frequency. The selectable internal Soft Start limits initial in-rush currents, preventing system brown outs.
Prices starting from US$1.99
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.27
|
No stock
|
Buy Now | |
Microchip Technology
from US$1.99
|
9,919
in stock
|
Buy Now | |
Newark Electronics
from US$2.33
|
-
|
Buy Now | |
Future Electronics
from US$2.88
|
-
|
Buy Now | |
Avnet America
from US$2.72
|
-
|
Buy Now | |
RS Americas
from US$3.73
|
-
|
Buy Now | |
element14
from US$2.38
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
19 High Voltage I/O Lines |
Built-in Boost |
Internal Switch |
1.8V to 5.5V Input Operating Range |
Low Quiescent Current: <200 µA |
Low Shutdown Current: 1.5 µA, typical |
Up to 50 mA Output Current, at VIN = 3.6V and VOUT = 12V |
The Boost is Driven by an External PWM Allowing for Greater Boost Flexibility |
Selectable Output Voltage Range: 6V, 8V, 10V, 12V, 14V, 16V and 18V |
Selectable Current Limiting |
Selectable Soft Start |
High-Speed SPI Interface:1 MHz max. |
Output Enable (OE) Independent of SPI Interface |
Built-in Discharge Circuit |
Product Type | Projected Capacitive Driver |
---|---|
Input Channels | 0 |
Output Channels | 19 |
Report Rate (pps) | 0 |
Number of Touches | 0 |
Power Modes | 2 |
Interface | SPI |
I/O, LED Drivers | 19 |
Other Features | Internal Boost |
Voltage Min. (V) | 1.80 |
Voltage Max. (V) | 5.50 |
Pins | Packaging | 28 | UQFN |
Temp Range | -40C to +85C |
Packing Media | Tube (91) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0261 |
Shipping Weight (kg) | 0.10989 |
Lead Count | 28 |
Package Type | UQFN |
Package Width or Size | 4x4x0.55mm |
Soldering Composition | Matte Tin |
High voltage driver, built in boost w/up to 19 selectable IO | Microchip Technology |
Capacitive Touch Ctrl, 5.5V, Uqfn-28 | Newark Electronics |
MTCH652 Series Built in Level Shifters Programmable Voltage Boost - UQFN-28 | Future Electronics |
Conv DC-DC 19-OUT Step Up 1.8V to 5.5V 28-Pin UQFN Tube/Tray | Avnet America |
18V Voltage boost with 19 addressable H/V outputs28 UQFN 4x4x0.5mm TUBE | Microchip Technology Inc. MTCH652-I/MV | RS Americas |
CAPACITIVE TOUCH CTRL, 5.5V, UQFN-28 | element14 |
Where can I find additional details, specifications and documents for a MTCH652-I/MV?
Additional datasheets, footprints and schematics for MTCH652-I/MV are listed on our Part Details page. You can also find images and similar parts to MTCH652-I/MV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MTCH652-I/MV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MTCH652-I/MV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MTCH652-I/MV fall under?
The MTCH652-I/MV is listed under Semiconductors - ICs > Touch Screen Controllers.
Can I view similar or alternative parts?
You can view similar parts to MTCH652-I/MV when available in the Touch Screen Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MTCH652-I/MV you can contact the distributor directly for product support, shipping queries etc.
Is the MTCH652-I/MV RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MTCH652-I/MV have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for MTCH652-I/MV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MTCH652-I/MV often in real-time on the comparison pages.
What if I can't find stock of MTCH652-I/MV?
You can fill out our help required form which you can use to request a quote for MTCH652-I/MV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.