Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Features |
Multi-Touch up to 10 touches |
5 touches typically at 100Hz+ each |
27RX x 19TX channels support approximately 8” touch screens (larger possible) |
Combines with MTCH652 for superior signal-to-noise ratio (SNR) |
Integrated single and multi-finger gesture recognition suite including taps, swipes, scrolling, and pinching and zooming |
Advanced DSP processing provides noise avoidance techniques |
USB & I2C communication |
Supports 3D gestures up to 20cm when combined with the MGC3130 GestIC® controller Power Management Example |
27RX 19TX Sensor |
27 mA full-scan rate |
1 mA reduced-scan rate Applications |
Touch screen designs that need cost effective, easy to integrate, fast time to market PCap touch solutions |
Perfect for touch screens over displays, control panels, keypads, and many other input devices |
Targeting the Industrial, Medical, Home & Office Automation, and Consumer markets among others |
Product Type | Projected Capacitive Controller |
---|---|
Product Family | mtch6301 |
Key Differences | Large Sensor Support |
Input Channels | 27 |
Measurement Principle | Self/Mutual Capacitance |
Report Rate (pps) | 100 |
Number of Touches | 10 |
Position Resolution | 16-bit |
Other Features | Gestures, USB or I2C comm., 27RX and 19TX channels supported |
Voltage Min. (V) | 2.60 |
Voltage Max. (V) | 3.60 |
Temperature Range | -40C to +85C |
Touch Screen Controller, I2C/Usb, Qfn | Newark Electronics |
MULIT-TOUCH PROJECTED CAPACITIVE TOUCH SCREEN CONTROLLER | Future Electronics |
Sensor Controller Capacitive 27-CH 64-Pin QFN T/R | Avnet America |
TOUCH SCREEN CONTROLLER, I2C/USB, QFN | Farnell |
Where can I find additional details, specifications and documents for a MTCH6303T-I/RG?
Additional datasheets, footprints and schematics for MTCH6303T-I/RG are listed on our Part Details page. You can also find images and similar parts to MTCH6303T-I/RG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MTCH6303T-I/RG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MTCH6303T-I/RG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MTCH6303T-I/RG fall under?
The MTCH6303T-I/RG is listed under MTCH6303.
Can I view similar or alternative parts?
You can view similar parts to MTCH6303T-I/RG when available in the MTCH6303 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MTCH6303T-I/RG you can contact the distributor directly for product support, shipping queries etc.
Is the MTCH6303T-I/RG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MTCH6303T-I/RG have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Microchip Technology and element14 have stock available or on a lead time for MTCH6303T-I/RG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MTCH6303T-I/RG often in real-time on the comparison pages.
What if I can't find stock of MTCH6303T-I/RG?
You can fill out our help required form which you can use to request a quote for MTCH6303T-I/RG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.