Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.67
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.19
|
No stock
|
Buy Now | |
Microchip Technology
from US$3.60
|
80
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.09
|
50
in stock
|
Buy Now | |
Chip One Stop
from US$2.67
|
25
in stock
|
Buy Now | |
Newark Electronics
from US$4.30
|
-
|
Buy Now | |
Future Electronics
from US$5.30
|
-
|
Buy Now | |
Avnet America
from US$5.00
|
-
|
Buy Now | |
element14
from US$4.43
|
-
|
Buy Now |
Features |
Multi-Touch up to 10 touches |
5 touches typically at 100Hz+ each |
27RX x 19TX channels support approximately 8” touch screens (larger possible) |
Combines with MTCH652 for superior signal-to-noise ratio (SNR) |
Integrated single and multi-finger gesture recognition suite including taps, swipes, scrolling, and pinching and zooming |
Advanced DSP processing provides noise avoidance techniques |
USB & I2C communication |
Supports 3D gestures up to 20cm when combined with the MGC3130 GestIC® controller Power Management Example |
27RX 19TX Sensor |
27 mA full-scan rate |
1 mA reduced-scan rate Applications |
Touch screen designs that need cost effective, easy to integrate, fast time to market PCap touch solutions |
Perfect for touch screens over displays, control panels, keypads, and many other input devices |
Targeting the Industrial, Medical, Home & Office Automation, and Consumer markets among others |
Product Type | Projected Capacitive Controller |
---|---|
Product Family | mtch6301 |
Key Differences | Large Sensor Support |
Input Channels | 27 |
Measurement Principle | Self/Mutual Capacitance |
Report Rate (pps) | 100 |
Number of Touches | 10 |
Position Resolution | 16-bit |
Other Features | Gestures, USB or I2C comm., 27RX and 19TX channels supported |
Voltage Min. (V) | 2.60 |
Voltage Max. (V) | 3.60 |
Temperature Range | -40C to +85C |
IC: Projected Capacitive Controller | Transfer Multisort Elektronik |
Touch Screen Controller, 16Bit, Qfn-64 | Newark Electronics |
MULIT-TOUCH PROJECTED CAPACITIVE TOUCH SCREEN CONTROLLER | Future Electronics |
Sensor Controller Capacitive 27-CH 64-Pin QFN Tray | Avnet America |
TOUCH SCREEN CONTROLLER, 16BIT, QFN-64 | element14 |
Where can I find additional details, specifications and documents for a MTCH6303-I/RG?
Additional datasheets, footprints and schematics for MTCH6303-I/RG are listed on our Part Details page. You can also find images and similar parts to MTCH6303-I/RG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MTCH6303-I/RG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MTCH6303-I/RG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MTCH6303-I/RG fall under?
The MTCH6303-I/RG is listed under MTCH6303.
Can I view similar or alternative parts?
You can view similar parts to MTCH6303-I/RG when available in the MTCH6303 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MTCH6303-I/RG you can contact the distributor directly for product support, shipping queries etc.
Is the MTCH6303-I/RG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MTCH6303-I/RG have stock available?
Authorised distributors including Microchip Technology, Transfer Multisort Elektronik, Chip One Stop, Newark Electronics and Future Electronics have stock available or on a lead time for MTCH6303-I/RG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MTCH6303-I/RG often in real-time on the comparison pages.
What if I can't find stock of MTCH6303-I/RG?
You can fill out our help required form which you can use to request a quote for MTCH6303-I/RG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.