MTCH6303-I/PT Part Information

Details for MTCH6303-I/PT by Microchip Technology

MTCH6303

Part Downloads

Part Features

  • Features
  • Multi-Touch up to 10 touches
  • 5 touches typically at 100Hz+ each
  • 27RX x 19TX channels support approximately 8” touch screens (larger possible)
  • Combines with MTCH652 for superior signal-to-noise ratio (SNR)
  • Integrated single and multi-finger gesture recognition suite including taps, swipes, scrolling, and pinching and zooming 
  • Advanced DSP processing provides noise avoidance techniques  
  • USB & I2C communication
  • Supports 3D gestures up to 20cm when combined with the MGC3130 GestIC® controller Power Management Example
  • 27RX 19TX Sensor 
  • 27 mA full-scan rate
  • 1 mA reduced-scan rate Applications
  • Touch screen designs that need cost effective, easy to integrate, fast time to market PCap touch solutions
  • Perfect for touch screens over displays, control panels, keypads, and many other input devices
  • Targeting the Industrial, Medical, Home & Office Automation, and Consumer markets among others

Part Specifications

Product Type Projected Capacitive Controller
Product Family mtch6301
Key Differences Large Sensor Support
Input Channels 27
Measurement Principle Self/Mutual Capacitance
Report Rate (pps) 100
Number of Touches 10
Position Resolution 16-bit
Other Features Gestures, USB or I2C comm., 27RX and 19TX channels supported
Voltage Min. (V) 2.60
Voltage Max. (V) 3.60
Temperature Range -40C to +85C

Alternative Part Descriptions

  • TOUCH SCREEN CONTROLLER, 16BIT, TQFP-64; IC Interface Type:-; Resolution (Bits):16bit; Supply Voltage Min:2.3V; Supply Voltage Max:3.6V; Controller IC Case Style:TQFP; No. of Pins:64Pins; Product Range:-; MSL:MSL 3 - 168 hours RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MTCH6303-I/PT?

Additional datasheets, footprints and schematics for MTCH6303-I/PT are listed in our Part Details tab. You can also find the MTCH6303-I/PT image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MTCH6303-I/PT in the Pricing & Inventory tab next to part details. You can view MTCH6303-I/PT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MTCH6303-I/PT fall under?

The MTCH6303-I/PT is listed under MTCH6303.

Can I view similar or alternative parts?

You can view similar parts to MTCH6303-I/PT when available in the MTCH6303 range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MTCH6303-I/PT you can contact the distributor directly for product support, shipping queries etc.

Is the MTCH6303-I/PT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MTCH6303-I/PT have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for MTCH6303-I/PT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MTCH6303-I/PT often in real-time on the comparison pages.

What if I can't find stock of MTCH6303-I/PT?

You can fill out our help required form which you can use to request a quote for MTCH6303-I/PT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for MTCH6303-I/PT

Loading...
Loading Results for MTCH6303-I/PT
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us