Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.64
Key Features: |
Up to 10 touches detected |
Gesture detection and reporting |
Supports sensor sizes up to approximately 4.3” diagonal |
Self and mutual capacitive signal acquisition |
Noise detection and filtering |
Individual channel tuning for optimal sensitivity |
Configuration Utility with autotune for fast and easy design integration Sensor Support: |
Up to 13 Receiver channels (RX) x 18 Transmitter (TX) channels |
Works with printed circuit boards (PCB), film, glass, and flexible printed circuits (FPC) sensors |
Cover layer support: |
plastic up to 3mm |
glass up to 5mm Touch Performance: |
>100 Reports per second single touch |
>60 Reports per second dual touch |
Up to 12-bit resolution coordinate reporting |
11 single touch gestures detected and reported |
Configurable response time, <10ms typical Power Management: |
20mA Operating Current |
Configurable Sleep Mode, 20µA Sleep Current |
Integrated Power-on Reset and Brown-out Reset Communication Interface: |
I²C™ (up to 400 kbps) Operating Conditions: |
2.4V to 3.6V, -40°C to +105°C Package Types: |
44-Lead TQFP 10x10mm |
44-Lead QFN 8x8mm |
Product Type | Projected Capacitive Controller |
---|---|
Product Family | mtch6301 |
Key Differences | Multi-Touch |
Input Channels | 13 |
Output Channels | 18 |
Measurement Principle | Self/Mutual Capacitance |
Report Rate (pps) | 100 |
Number of Touches | 10 |
Power Modes | 2 |
Position Resolution | 4096x4096 |
Interface | I2C |
I/O, LED Drivers | 31 |
Other Features | 2D Gesture support |
Voltage Min. (V) | 2.40 |
Voltage Max. (V) | 3.60 |
Temperature Range | -40C to +85C |
Ic Interface Type:I2C | Newark Electronics |
Capacitive Touch Controller 44-Pin QFN EP Tube | Avnet America |
MTCH6301-I/ML, Capacitive Touch Screen Controller,12 bit 400kbps I2C,44-Pin QFN | Microchip Technology Inc. MTCH6301-I/ML | RS Americas |
IC, TOUCH CTRLR, 44QFN | Farnell |
Where can I find additional details, specifications and documents for a MTCH6301-I/ML?
Additional datasheets, footprints and schematics for MTCH6301-I/ML are listed on our Part Details page. You can also find images and similar parts to MTCH6301-I/ML on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MTCH6301-I/ML on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MTCH6301-I/ML price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MTCH6301-I/ML fall under?
The MTCH6301-I/ML is listed under MTCH6301.
Can I view similar or alternative parts?
You can view similar parts to MTCH6301-I/ML when available in the MTCH6301 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MTCH6301-I/ML you can contact the distributor directly for product support, shipping queries etc.
Is the MTCH6301-I/ML RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MTCH6301-I/ML have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Avnet America, Microchip Technology and RS Americas have stock available or on a lead time for MTCH6301-I/ML.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MTCH6301-I/ML often in real-time on the comparison pages.
What if I can't find stock of MTCH6301-I/ML?
You can fill out our help required form which you can use to request a quote for MTCH6301-I/ML from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.