Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.23
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.23
|
No stock
|
Buy Now | |
Microchip Technology
from US$1.47
|
3,300
in stock
|
Buy Now | |
Newark Electronics
from US$1.71
|
-
|
Buy Now | |
Future Electronics
from US$1.86
|
-
|
Buy Now | |
Avnet America
from US$2.01
|
-
|
Buy Now | |
RS Americas
from US$2.75
|
-
|
Buy Now | |
element14
from US$1.94
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Product Type | Projected Capacitive Controller |
---|---|
Product Family | mtch6301 |
Key Differences | Low Power |
Input Channels | 15 |
Measurement Principle | Self Capacitance |
Report Rate (pps) | 200 |
Number of Touches | 1 |
Position Resolution | 12-Bit |
Interface | I2C |
Other Features | Gestures |
Voltage Min. (V) | 1.80 |
Voltage Max. (V) | 3.60 |
Temperature Range | -40C to +85C |
Capacitive Touch Sensor, 15 Channel, Uqfn-28 | Newark Electronics |
Low-Power Projected Capacitive Touch Controller | Future Electronics |
Capacitive Touch Controller 28-Pin UQFN T/R | Avnet America |
28 UQFN 4x4x0.5mm T/RLow Power Projected Capacitive Touch Controller | Microchip Technology Inc. MTCH6102T-I/MV | RS Americas |
CAPACITIVE TOUCH SENSOR, 15 CH, UQFN-28 | Farnell |
Where can I find additional details, specifications and documents for a MTCH6102T-I/MV?
Additional datasheets, footprints and schematics for MTCH6102T-I/MV are listed on our Part Details page. You can also find images and similar parts to MTCH6102T-I/MV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MTCH6102T-I/MV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MTCH6102T-I/MV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MTCH6102T-I/MV fall under?
The MTCH6102T-I/MV is listed under MTCH6102.
Can I view similar or alternative parts?
You can view similar parts to MTCH6102T-I/MV when available in the MTCH6102 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MTCH6102T-I/MV you can contact the distributor directly for product support, shipping queries etc.
Is the MTCH6102T-I/MV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MTCH6102T-I/MV have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for MTCH6102T-I/MV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MTCH6102T-I/MV often in real-time on the comparison pages.
What if I can't find stock of MTCH6102T-I/MV?
You can fill out our help required form which you can use to request a quote for MTCH6102T-I/MV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.