Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Sensing - Image Light |
---|---|
Silicon Manufacturer | Aptina Imaging |
Silicon Core Number | MT9V131 |
Application Sub Type | Image Sensor |
Kit Contents | Board Only |
Product Range | - |
Core Architecture | Sensor |
Core Sub-Architecture | Image Sensor |
Development Tool Type | Demonstration Board |
Features | USB 2 Interface to Transport Raw Digital Video Data from the Sensor to the Host PC |
Kit Features | Supports CMOS Image Sensor Products Contains Lens & Imaging Sensor USB 2 Controller |
Supported Devices | MT9V131 |
Type | Demonstration Board |
Cmos Image Sensor, Vga, Demo Head Board | Newark Electronics |
IMAGE SENSOR, HEAD BOARD | Farnell |
Where can I find additional details, specifications and documents for a MT9V131C12STCH ES?
Additional datasheets, footprints and schematics for MT9V131C12STCH ES are listed on our Part Details page. You can also find images and similar parts to MT9V131C12STCH ES on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MT9V131C12STCH ES on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MT9V131C12STCH ES price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MT9V131C12STCH ES fall under?
The MT9V131C12STCH ES is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Sensing Development Kits.
Can I view similar or alternative parts?
You can view similar parts to MT9V131C12STCH ES when available in the Sensing Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MT9V131C12STCH ES you can contact the distributor directly for product support, shipping queries etc.
Is the MT9V131C12STCH ES RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MT9V131C12STCH ES have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for MT9V131C12STCH ES.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MT9V131C12STCH ES often in real-time on the comparison pages.
What if I can't find stock of MT9V131C12STCH ES?
You can fill out our help required form which you can use to request a quote for MT9V131C12STCH ES from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.