Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$13.77
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$13.77
|
No stock
|
Buy Now |
IC Function | System-On-A-Chip (SOC) CMOS Digital Image Sensor |
---|---|
Supply Voltage Min | 2.5V |
Supply Voltage Max | 3.1V |
IC Package Type | BGA |
No. of Pins | 52Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
Operating Temperature Range | -40°C to +105°C |
Supply Voltage Range | 2.5V to 3.1V |
Termination Type | Surface Mount Device |
PROCESSOR, IMAGE, VGA, COLOUR, 52BGA | Farnell |
Where can I find additional details, specifications and documents for a MT9V125IA7XTC?
Additional datasheets, footprints and schematics for MT9V125IA7XTC are listed on our Part Details page. You can also find images and similar parts to MT9V125IA7XTC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MT9V125IA7XTC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MT9V125IA7XTC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MT9V125IA7XTC fall under?
The MT9V125IA7XTC is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to MT9V125IA7XTC when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MT9V125IA7XTC you can contact the distributor directly for product support, shipping queries etc.
Is the MT9V125IA7XTC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MT9V125IA7XTC have stock available?
Authorised distributors including Farnell have stock available or on a lead time for MT9V125IA7XTC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MT9V125IA7XTC often in real-time on the comparison pages.
What if I can't find stock of MT9V125IA7XTC?
You can fill out our help required form which you can use to request a quote for MT9V125IA7XTC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.