Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2,127.00
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2,127.00
|
No stock
|
Buy Now |
Kit Application Type | Sensor |
---|---|
Silicon Manufacturer | Aptina Imaging |
Silicon Core Number | MT9T031 |
Application Sub Type | Image Sensor |
Kit Contents | PCB Sensor Headboard with Lens Base Camera Demonstration Board USB Cable Tripod Micron DevSuite Software |
Product Range | - |
Features | High Frame Rate Horizontal and Vertical Binning Low Dark Current High Frame Rate |
CMOS IMAGE SENSOR, DEMO KIT | Farnell |
Where can I find additional details, specifications and documents for a MT9T031C12STCD ES?
Additional datasheets, footprints and schematics for MT9T031C12STCD ES are listed on our Part Details page. You can also find images and similar parts to MT9T031C12STCD ES on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MT9T031C12STCD ES on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MT9T031C12STCD ES price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MT9T031C12STCD ES fall under?
The MT9T031C12STCD ES is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Sensing Development Kits.
Can I view similar or alternative parts?
You can view similar parts to MT9T031C12STCD ES when available in the Sensing Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MT9T031C12STCD ES you can contact the distributor directly for product support, shipping queries etc.
Is the MT9T031C12STCD ES RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MT9T031C12STCD ES have stock available?
Authorised distributors including Farnell have stock available or on a lead time for MT9T031C12STCD ES.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MT9T031C12STCD ES often in real-time on the comparison pages.
What if I can't find stock of MT9T031C12STCD ES?
You can fill out our help required form which you can use to request a quote for MT9T031C12STCD ES from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.