Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$24.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$24.16
|
No stock
|
Buy Now |
IC Function | Digital Image Sensor |
---|---|
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
IC Package Type | LCC |
No. of Pins | 48Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 60°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
Brief Features | Superior Low Light Performance Programmable Controls Low Dark Current High Frame Rate |
Operating Temperature Range | 0°C to +60°C |
Supply Voltage Range | 3V to 3.6V |
Termination Type | Surface Mount Device |
SENSOR, DIGITAL IMAGE, COLOUR, 48PLCC | Farnell |
Where can I find additional details, specifications and documents for a MT9T031C12STC?
Additional datasheets, footprints and schematics for MT9T031C12STC are listed on our Part Details page. You can also find images and similar parts to MT9T031C12STC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MT9T031C12STC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MT9T031C12STC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MT9T031C12STC fall under?
The MT9T031C12STC is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to MT9T031C12STC when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MT9T031C12STC you can contact the distributor directly for product support, shipping queries etc.
Is the MT9T031C12STC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MT9T031C12STC have stock available?
Authorised distributors including Farnell have stock available or on a lead time for MT9T031C12STC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MT9T031C12STC often in real-time on the comparison pages.
What if I can't find stock of MT9T031C12STC?
You can fill out our help required form which you can use to request a quote for MT9T031C12STC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.