Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Ignition Type | Self Ignition |
---|---|
Run Time | 2h |
Heat Temperature Max | 2500°F |
Depth | 1.3" |
For Use With | Ignite Materials, Melt Plastic, Pinpoint Torch, Shrink Tubing |
Height | 6.5" |
RoHS Compliant | Yes |
Tool, +752 Degree F To +2500 Degree F | Newark Electronics |
Triggertorch, 1.3 in., 3.8 in., 6.5 in., 8.1 Oz. | Master Appliance MT-76 | RS Americas |
Where can I find additional details, specifications and documents for a MT-76?
Additional datasheets, footprints and schematics for MT-76 are listed on our Part Details page. You can also find images and similar parts to MT-76 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MT-76 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MT-76 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MT-76 fall under?
The MT-76 is listed under Tools & Production Supplies > Soldering Stations & Accessories > Soldering Irons > Gas Soldering Irons.
Can I view similar or alternative parts?
You can view similar parts to MT-76 when available in the Gas Soldering Irons range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MT-76 you can contact the distributor directly for product support, shipping queries etc.
Is the MT-76 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MT-76 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for MT-76.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MT-76 often in real-time on the comparison pages.
What if I can't find stock of MT-76?
You can fill out our help required form which you can use to request a quote for MT-76 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.