| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| Accuracy % | - |
|---|---|
| Meter Display Type | - |
| No. of Digits / Alpha | - |
| Resolution - High Range Max | 300G |
| Resolution - Low Range Max | - |
| Readings | Gauss |
| External Height | 20mm |
| External Width | 18mm |
| External Depth | 145mm |
| Product Range | - |
| Operating Temperature Max | 50°C |
| Operating Temperature Min | -20°C |
| Operating Temperature Range | -20°C to +50°C |
| Weight | 35g |
| Magnet Stick, Atex, 300 Gauss (0.3Mt) | Newark Electronics |
| MAGNET STICK, ATEX | element14 |
Where can I find additional details, specifications and documents for a MT702 EX?
Additional datasheets, footprints and schematics for MT702 EX are listed on our Part Details page. You can also find images and similar parts to MT702 EX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MT702 EX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MT702 EX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MT702 EX fall under?
The MT702 EX is listed under Test Equipment > Testers Detectors & Calibration > Electromagnetic Field Meters.
Can I view similar or alternative parts?
You can view similar parts to MT702 EX when available in the Electromagnetic Field Meters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MT702 EX you can contact the distributor directly for product support, shipping queries etc.
Is the MT702 EX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MT702 EX have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MT702 EX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MT702 EX often in real-time on the comparison pages.
What if I can't find stock of MT702 EX?
You can fill out our help required form which you can use to request a quote for MT702 EX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.