DRAM Memory Configuration | 512M x 32bit |
---|---|
Access Time | 535ps |
Page Size | 2048Byte |
No. of Pins | 200Pins |
Memory Case Style | WFBGA |
Operating Temperature Min | -40°C |
Operating Temperature Max | 95°C |
IC Interface Type | Parallel |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
LPDDR4 16G 512MX32 FBGA DDP | Avnet America |
Dram, 512M X 32Bit, -40 To 85Deg C | Newark Electronics |
DRAM, 512M X 32BIT, -40 TO 85DEG C | Farnell |
Where can I find additional details, specifications and documents for a MT53D512M32D2DS-053 AIT:D?
Additional datasheets, footprints and schematics for MT53D512M32D2DS-053 AIT:D are listed on our Part Details page. You can also find images and similar parts to MT53D512M32D2DS-053 AIT:D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MT53D512M32D2DS-053 AIT:D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MT53D512M32D2DS-053 AIT:D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MT53D512M32D2DS-053 AIT:D fall under?
The MT53D512M32D2DS-053 AIT:D is listed under Micron Technology Parts.
Can I view similar or alternative parts?
You can view similar parts to MT53D512M32D2DS-053 AIT:D when available in the Micron Technology Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MT53D512M32D2DS-053 AIT:D you can contact the distributor directly for product support, shipping queries etc.
Is the MT53D512M32D2DS-053 AIT:D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MT53D512M32D2DS-053 AIT:D have stock available?
Authorised distributors including Avnet America, Newark Electronics, Farnell and element14 have stock available or on a lead time for MT53D512M32D2DS-053 AIT:D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MT53D512M32D2DS-053 AIT:D often in real-time on the comparison pages.
What if I can't find stock of MT53D512M32D2DS-053 AIT:D?
You can fill out our help required form which you can use to request a quote for MT53D512M32D2DS-053 AIT:D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.