MT46V32M16P-5B IT Memory by Micron Technology

SDRAM DDR 512MBIT 66TSOP

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$6.74

Distributor Stock
Logo for Farnell
Farnell
from US$6.74
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$7.15
-
Buy Now
Logo for element14
element14
from US$8.36
-
Buy Now

Specifications

DRAM Memory Configuration 32M x 16bit
Access Time 5ns
Page Size -
No. of Pins 66Pins
Memory Case Style TSOP
Operating Temperature Min -40°C
Operating Temperature Max 85°C
IC Interface Type -
Product Range -
RoHS Phthalates Compliant To Be Advised
MSL MSL 3 - 168 hours
SVHC No SVHC (17-Dec-2015)
Memory Type DRAM
Operating Temperature Range -40°C to +85°C

Alternative Descriptions

Sdram, Ddr, 512Mbit, 66Tsop | Newark Electronics
SDRAM, DDR, 512MBIT, 66TSOP | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MT46V32M16P-5B IT?

Additional datasheets, footprints and schematics for MT46V32M16P-5B IT are listed on our Part Details page. You can also find images and similar parts to MT46V32M16P-5B IT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MT46V32M16P-5B IT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MT46V32M16P-5B IT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MT46V32M16P-5B IT fall under?

The MT46V32M16P-5B IT is listed under Semiconductors - ICs > Memory > DRAM.

Can I view similar or alternative parts?

You can view similar parts to MT46V32M16P-5B IT when available in the DRAM range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MT46V32M16P-5B IT you can contact the distributor directly for product support, shipping queries etc.

Is the MT46V32M16P-5B IT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MT46V32M16P-5B IT have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MT46V32M16P-5B IT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MT46V32M16P-5B IT often in real-time on the comparison pages.

What if I can't find stock of MT46V32M16P-5B IT?

You can fill out our help required form which you can use to request a quote for MT46V32M16P-5B IT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay