Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.11
|
No stock
|
Buy Now |
DRAM Memory Configuration | 16M x 16bit |
---|---|
Access Time | 5ns |
Page Size | - |
No. of Pins | 66Pins |
Memory Case Style | TSOP |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
IC Interface Type | - |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (17-Dec-2015) |
Memory Type | DRAM |
Operating Temperature Range | -40°C to +85°C |
SDRAM, DDR, 256MBIT, 66TSOP | Farnell |
Where can I find additional details, specifications and documents for a MT46V16M16P-5B IT?
Additional datasheets, footprints and schematics for MT46V16M16P-5B IT are listed on our Part Details page. You can also find images and similar parts to MT46V16M16P-5B IT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MT46V16M16P-5B IT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MT46V16M16P-5B IT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MT46V16M16P-5B IT fall under?
The MT46V16M16P-5B IT is listed under Semiconductors - ICs > Memory > DRAM.
Can I view similar or alternative parts?
You can view similar parts to MT46V16M16P-5B IT when available in the DRAM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MT46V16M16P-5B IT you can contact the distributor directly for product support, shipping queries etc.
Is the MT46V16M16P-5B IT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MT46V16M16P-5B IT have stock available?
Authorised distributors including Farnell have stock available or on a lead time for MT46V16M16P-5B IT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MT46V16M16P-5B IT often in real-time on the comparison pages.
What if I can't find stock of MT46V16M16P-5B IT?
You can fill out our help required form which you can use to request a quote for MT46V16M16P-5B IT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.