MT46H32M16LFBF-5 IT:C Part Information
Details for MT46H32M16LFBF-5 IT:C by Micron Technology
Micron Technology Parts
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 7.4900 |
10 | 6.8100 |
25 | 6.1200 |
50 | 6.1000 |
Stock Information
Details
Part Downloads
Part Specifications
DRAM Memory Configuration | 32M x 16bit |
Access Time | 5ns |
Page Size | - |
No. of Pins | 60Pins |
Memory Case Style | VFBGA |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
IC Interface Type | Parallel |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- DRAM, 32M X 16BIT, -40 TO 85DEG C; DRAM Type:LPDDR; DRAM Density:512Mbit; DRAM Memory Configuration:32M x 16bit; Clock Frequency:200MHz; Memory Case Style:VFBGA; No. of Pins:60Pins; Supply Voltage Nom:1.8V; Access Time:5ns RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a MT46H32M16LFBF-5 IT:C?
Additional datasheets, footprints and schematics for MT46H32M16LFBF-5 IT:C are listed in our Part Details tab. You can also find the MT46H32M16LFBF-5 IT:C image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MT46H32M16LFBF-5 IT:C in the Pricing & Inventory tab next to part details. You can view MT46H32M16LFBF-5 IT:C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MT46H32M16LFBF-5 IT:C fall under?
The MT46H32M16LFBF-5 IT:C is listed under Micron Technology Parts.
Can I view similar or alternative parts?
You can view similar parts to MT46H32M16LFBF-5 IT:C when available in the Micron Technology Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MT46H32M16LFBF-5 IT:C you can contact the distributor directly for product support, shipping queries etc.
Is the MT46H32M16LFBF-5 IT:C RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for MT46H32M16LFBF-5 IT:C have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for MT46H32M16LFBF-5 IT:C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MT46H32M16LFBF-5 IT:C often in real-time on the comparison pages.
What if I can't find stock of MT46H32M16LFBF-5 IT:C?
You can fill out our help required form which you can use to request a quote for MT46H32M16LFBF-5 IT:C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.