MT41K64M16TW-107:J Part Information
Details for MT41K64M16TW-107:J by Micron Technology
Micron Technology Parts
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 7.5200 |
10 | 6.9100 |
25 | 6.3000 |
50 | 6.1800 |
Stock Information
Details
Part Downloads
Part Specifications
DRAM Memory Configuration | 64M x 16bit |
Access Time | 1.07ns |
Page Size | 2048Byte |
No. of Pins | 96Pins |
Memory Case Style | FBGA |
Operating Temperature Min | 0°C |
Operating Temperature Max | 95°C |
IC Interface Type | Parallel |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- DRAM, 64M X 16BIT, 0 TO 95DEG C; DRAM Type:DDR3; DRAM Density:1Gbit; DRAM Memory Configuration:64M x 16bit; Clock Frequency:933MHz; Memory Case Style:TFBGA; No. of Pins:96Pins; Supply Voltage Nom:1.35V; Access Time:1.07ns RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a MT41K64M16TW-107:J?
Additional datasheets, footprints and schematics for MT41K64M16TW-107:J are listed in our Part Details tab. You can also find the MT41K64M16TW-107:J image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MT41K64M16TW-107:J in the Pricing & Inventory tab next to part details. You can view MT41K64M16TW-107:J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MT41K64M16TW-107:J fall under?
The MT41K64M16TW-107:J is listed under Micron Technology Parts.
Can I view similar or alternative parts?
You can view similar parts to MT41K64M16TW-107:J when available in the Micron Technology Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MT41K64M16TW-107:J you can contact the distributor directly for product support, shipping queries etc.
Is the MT41K64M16TW-107:J RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for MT41K64M16TW-107:J have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for MT41K64M16TW-107:J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MT41K64M16TW-107:J often in real-time on the comparison pages.
What if I can't find stock of MT41K64M16TW-107:J?
You can fill out our help required form which you can use to request a quote for MT41K64M16TW-107:J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.