Status: | Production |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$5.34
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.36
|
225
in stock
|
Buy Now | |
Avnet Asia
from US$6.50
|
1,990
in stock
|
Buy Now | |
CoreStaff
from US$7.84
|
1,238
in stock
|
Buy Now | |
Newark Electronics
from US$5.34
|
907
in stock
|
Buy Now | |
element14
from US$5.52
|
225
in stock
|
Buy Now | |
Micros
from US$7.35
|
50
in stock
|
Buy Now | |
Avnet Silica
-
|
101,592
in stock
|
Buy Now | |
WPG Americas
-
|
2,000
in stock
|
Buy Now |
Chipset Validation | N/A |
---|---|
Data Rate | DDR3-1866 |
Density | 4Gb |
FBGA Code | D9SHD |
Features | |
Op. Temp. | 0C to +95C |
Part Status | Production |
Product Longevity Program | No |
Product Longevity Program Start Date | N/A |
Width | x16 |
DRAM, DDR3L, 4 Gbit, 256M x 16bit, 933 MHz, 96 Pins, FBGA | Avnet Asia |
Dram, 256M X 16Bit, 0 To 95Deg C | Newark Electronics |
DRAM, 256M X 16BIT, 0 TO 95DEG C | element14 |
4Gb-SDRAM Memory IC, x16-bit | Micros |
Where can I find additional details, specifications and documents for a MT41K256M16TW-107:P?
Additional datasheets, footprints and schematics for MT41K256M16TW-107:P are listed on our Part Details page. You can also find images and similar parts to MT41K256M16TW-107:P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MT41K256M16TW-107:P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MT41K256M16TW-107:P price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MT41K256M16TW-107:P you can contact the distributor directly for product support, shipping queries etc.
Is the MT41K256M16TW-107:P RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Micron.
Which authorised distributors for MT41K256M16TW-107:P have stock available?
Authorised distributors including Avnet Asia, CoreStaff, Newark Electronics, element14 and Farnell have stock available or on a lead time for MT41K256M16TW-107:P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MT41K256M16TW-107:P often in real-time on the comparison pages.
What if I can't find stock of MT41K256M16TW-107:P?
You can fill out our help required form which you can use to request a quote for MT41K256M16TW-107:P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.