Status: | Unknown |
---|---|
Series: | MT41K Series |
RoHS: | Unknown |
DRAM Memory Configuration | 128M x 16bit |
---|---|
Access Time | 1.25ns |
Page Size | - |
No. of Pins | 96Pins |
Memory Case Style | FBGA |
Operating Temperature Min | -40°C |
Operating Temperature Max | 95°C |
IC Interface Type | Parallel |
Product Range | MT41K Series |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (17-Dec-2015) |
Memory Type | DRAM |
Operating Temperature Range | -40°C to +95°C |
SDRAM, DDR3, 2GBIT, 96FBGA | element14 |
Where can I find additional details, specifications and documents for a MT41K128M16JT-125 XIT?
Additional datasheets, footprints and schematics for MT41K128M16JT-125 XIT are listed on our Part Details page. You can also find images and similar parts to MT41K128M16JT-125 XIT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MT41K128M16JT-125 XIT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MT41K128M16JT-125 XIT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MT41K128M16JT-125 XIT fall under?
The MT41K128M16JT-125 XIT is listed under Semiconductors - ICs > Memory > DRAM.
Can I view similar or alternative parts?
You can view similar parts to MT41K128M16JT-125 XIT when available in the DRAM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MT41K128M16JT-125 XIT you can contact the distributor directly for product support, shipping queries etc.
Is the MT41K128M16JT-125 XIT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MT41K128M16JT-125 XIT have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for MT41K128M16JT-125 XIT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MT41K128M16JT-125 XIT often in real-time on the comparison pages.
What if I can't find stock of MT41K128M16JT-125 XIT?
You can fill out our help required form which you can use to request a quote for MT41K128M16JT-125 XIT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.