Status: | Production |
---|---|
Series: | - |
RoHS: | Compliant |
Chipset Validation | N/A |
---|---|
Density | 8Gb |
FBGA Code | D9WFM |
Op. Temp. | -40C to +95C |
Part Status | Production |
Product Longevity Program | Yes |
Product Longevity Program Start Date | 7/1/2020 |
Width | x16 |
Dram, Ddr4, 8Gbit, -40 To 95Deg C Rohs Compliant: Yes |Micron MT40A512M16LY-062E IT:E | Newark Electronics |
DDR4 8G 512MX16 FBGA | Avnet Asia |
DRAM, DDR4, 8GBIT, -40 TO 95DEG C | Farnell |
Where can I find additional details, specifications and documents for a MT40A512M16LY-062E IT:E?
Additional datasheets, footprints and schematics for MT40A512M16LY-062E IT:E are listed on our Part Details page. You can also find images and similar parts to MT40A512M16LY-062E IT:E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MT40A512M16LY-062E IT:E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MT40A512M16LY-062E IT:E price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MT40A512M16LY-062E IT:E you can contact the distributor directly for product support, shipping queries etc.
Is the MT40A512M16LY-062E IT:E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Micron.
Which authorised distributors for MT40A512M16LY-062E IT:E have stock available?
Authorised distributors including Newark Electronics, element14, Avnet Asia and Farnell have stock available or on a lead time for MT40A512M16LY-062E IT:E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MT40A512M16LY-062E IT:E often in real-time on the comparison pages.
What if I can't find stock of MT40A512M16LY-062E IT:E?
You can fill out our help required form which you can use to request a quote for MT40A512M16LY-062E IT:E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.