DRAM Memory Configuration | 256M x 16bit |
---|---|
Access Time | 833ps |
Page Size | 2048Byte |
No. of Pins | 96Pins |
Memory Case Style | FBGA |
Operating Temperature Min | 0°C |
Operating Temperature Max | 95°C |
IC Interface Type | Parallel |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a MT40A256M16GE-083E:B?
Additional datasheets, footprints and schematics for MT40A256M16GE-083E:B are listed on our Part Details page. You can also find images and similar parts to MT40A256M16GE-083E:B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MT40A256M16GE-083E:B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MT40A256M16GE-083E:B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MT40A256M16GE-083E:B fall under?
The MT40A256M16GE-083E:B is listed under Micron Technology Parts.
Can I view similar or alternative parts?
You can view similar parts to MT40A256M16GE-083E:B when available in the Micron Technology Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MT40A256M16GE-083E:B you can contact the distributor directly for product support, shipping queries etc.
Is the MT40A256M16GE-083E:B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MT40A256M16GE-083E:B have stock available?
Authorised distributors including Farnell and element14 have stock available or on a lead time for MT40A256M16GE-083E:B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MT40A256M16GE-083E:B often in real-time on the comparison pages.
What if I can't find stock of MT40A256M16GE-083E:B?
You can fill out our help required form which you can use to request a quote for MT40A256M16GE-083E:B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.