Status: | Unknown |
---|---|
Series: | MT Series |
RoHS: | Unknown |
Contact Configuration | 3PDT |
---|---|
Coil Voltage | 24VDC |
Contact Current | 10A |
Product Range | MT Series |
Relay Mounting | Socket |
Coil Type | Non Latching |
Contact Voltage VAC | 240V |
Relay Terminals | Quick Connect |
Contact Voltage VDC | - |
Contact Material | Silver Nickel |
Coil Resistance | 475ohm |
Approvals & Standards | UL |
SVHC | No SVHC (15-Jan-2018) |
Power Relay, 3Pdt, 10A, 240Vac, Socket | Newark Electronics |
RELAY, MULTIMODE, 24 VDC, 3 CO CONTACTS, GOLD PLATED, 11 PIN, W/ LED AND TEST BU | TE Connectivity MT333024 | RS Americas |
POWER RELAY, 3PDT, 10A, 240VAC, SOCKET | element14 |
Where can I find additional details, specifications and documents for a MT333024?
Additional datasheets, footprints and schematics for MT333024 are listed on our Part Details page. You can also find images and similar parts to MT333024 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MT333024 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MT333024 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MT333024 fall under?
The MT333024 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to MT333024 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MT333024 you can contact the distributor directly for product support, shipping queries etc.
Is the MT333024 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MT333024 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for MT333024.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MT333024 often in real-time on the comparison pages.
What if I can't find stock of MT333024?
You can fill out our help required form which you can use to request a quote for MT333024 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.