Status: | Unknown |
---|---|
Series: | MT Series |
RoHS: | Unknown |
Contact Configuration | 3PDT |
---|---|
Coil Voltage | 115VAC |
Contact Current | 10A |
Product Range | MT Series |
Relay Mounting | Panel |
Coil Type | Non Latching |
Contact Voltage VAC | 250VAC |
Relay Terminals | Quick Connect |
Contact Voltage VDC | - |
Contact Material | Silver Nickel |
Coil Resistance | 2kohm |
Approvals & Standards | - |
AC Coil Power | 2.3VA |
Approval Bodies | VDE |
Approval Category | UL Recognised |
Break Capacity | 2500 VA |
Coil Operating Lower Percent Limit | 80% |
Coil Operating Upper Percent Limit | 140% |
Coil Voltage VAC Nom | 115V |
Contact Current AC Max | 10A |
Contact Current Max | 10A |
Contact Voltage AC Max | 250V |
Contact Voltage AC Nom | 240V |
DC Coil Power | 1.2W |
Dielectric Strength VDC | 2500V |
External Depth | 35.5mm |
External Height | 57mm |
External Length / Height | 57mm |
External Width | 35.5mm |
Nom Operating Power | 2.37VA |
Operating Temperature Max | 50°C |
Operating Temperature Min | -45°C |
Operating Time | 12ms |
Relay Type | Power - General Purpose |
Release Time | 9ms |
Switching Voltage AC / DC Max | 400VAC |
RELAY, 3PDT, 115VAC, 10A | Farnell |
Relay, 3Pdt, 250Vac, 10A | Newark Electronics |
General Purpose Multimode Electromechanical Relay 3PDT 10A 115VAC 2000Ohm Socket | Avnet America |
Where can I find additional details, specifications and documents for a MT326115?
Additional datasheets, footprints and schematics for MT326115 are listed on our Part Details page. You can also find images and similar parts to MT326115 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MT326115 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MT326115 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MT326115 fall under?
The MT326115 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to MT326115 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MT326115 you can contact the distributor directly for product support, shipping queries etc.
Is the MT326115 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MT326115 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for MT326115.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MT326115 often in real-time on the comparison pages.
What if I can't find stock of MT326115?
You can fill out our help required form which you can use to request a quote for MT326115 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.