Status: | Unknown |
---|---|
Series: | MT Series |
RoHS: | Unknown |
Product Range | MT Series |
---|---|
Relay Type | Power - General Purpose |
Coil Type | Non Latching |
Coil Voltage | 24VDC |
Contact Current | 10A |
Contact Voltage VAC | 250V |
Contact Voltage VDC | - |
No. of Poles | 3 |
Power Relay | Newark Electronics |
RELAY, 3PDT, 24VDC, 10A | element14 |
Electromechanical Relay 3PDT 20A 24VDC 475Ohm Socket | Avnet America |
Where can I find additional details, specifications and documents for a MT321024..?
Additional datasheets, footprints and schematics for MT321024.. are listed on our Part Details page. You can also find images and similar parts to MT321024.. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MT321024.. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MT321024.. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MT321024.. fall under?
The MT321024.. is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to MT321024.. when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MT321024.. you can contact the distributor directly for product support, shipping queries etc.
Is the MT321024.. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MT321024.. have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for MT321024...
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MT321024.. often in real-time on the comparison pages.
What if I can't find stock of MT321024..?
You can fill out our help required form which you can use to request a quote for MT321024.. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.