Status: | Production |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.46
Chipset Validation | N/A |
---|---|
Density | 2Gb |
FBGA Code | N/A |
Op. Temp. | -40C to +85C |
Part Status | Production |
Product Longevity Program | No |
Product Longevity Program Start Date | N/A |
Width | x8 |
Flash Memory, 2Gbit, -40 To 85Deg C | Newark Electronics |
FLASH MEMORY, 2GBIT, -40 TO 85DEG C | element14 |
Flash Memory, SLC NAND, 2 Gbit, 256M x 8bit, Parallel, TSOP-I, 48 Pins | Avnet Silica |
Where can I find additional details, specifications and documents for a MT29F2G08ABAGAWP-IT:G?
Additional datasheets, footprints and schematics for MT29F2G08ABAGAWP-IT:G are listed on our Part Details page. You can also find images and similar parts to MT29F2G08ABAGAWP-IT:G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MT29F2G08ABAGAWP-IT:G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MT29F2G08ABAGAWP-IT:G price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MT29F2G08ABAGAWP-IT:G you can contact the distributor directly for product support, shipping queries etc.
Is the MT29F2G08ABAGAWP-IT:G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Micron.
Which authorised distributors for MT29F2G08ABAGAWP-IT:G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Silica and Avnet America have stock available or on a lead time for MT29F2G08ABAGAWP-IT:G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MT29F2G08ABAGAWP-IT:G often in real-time on the comparison pages.
What if I can't find stock of MT29F2G08ABAGAWP-IT:G?
You can fill out our help required form which you can use to request a quote for MT29F2G08ABAGAWP-IT:G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.