Status: | Production |
---|---|
Series: | - |
RoHS: | Compliant |
Block Config | High Lock |
---|---|
Chipset Validation | N/A |
Density | 256Mb |
FBGA Code | RB163 |
Op. Temp. | -40C to +85C |
Part Family | EW-Series |
Part Status | Production |
Product Longevity Program | Yes |
Product Longevity Program Start Date | 5/4/2011 |
Width | x8/x16 |
Flash Memory, 256Mbit, -40 To 85Deg C | Newark Electronics |
NOR Flash Parallel 3V 256Mbit 32M/16M 8bit/16bit 105ns 64-Pin LBGA | Avnet Asia |
Where can I find additional details, specifications and documents for a MT28EW256ABA1HPC-0SIT?
Additional datasheets, footprints and schematics for MT28EW256ABA1HPC-0SIT are listed on our Part Details page. You can also find images and similar parts to MT28EW256ABA1HPC-0SIT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MT28EW256ABA1HPC-0SIT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MT28EW256ABA1HPC-0SIT price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MT28EW256ABA1HPC-0SIT you can contact the distributor directly for product support, shipping queries etc.
Is the MT28EW256ABA1HPC-0SIT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Micron.
Which authorised distributors for MT28EW256ABA1HPC-0SIT have stock available?
Authorised distributors including Newark Electronics, element14, Avnet Asia, Farnell and Avnet Silica have stock available or on a lead time for MT28EW256ABA1HPC-0SIT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MT28EW256ABA1HPC-0SIT often in real-time on the comparison pages.
What if I can't find stock of MT28EW256ABA1HPC-0SIT?
You can fill out our help required form which you can use to request a quote for MT28EW256ABA1HPC-0SIT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.